Platinum Tools, Inc. Ez-Rj45 Cat 6+ Connectors - 500 Pack; Modular Connector Type Platinum Tools 105 004

Description
EZ-RJ45 CAT 6+ Connectors - 500 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
Description
EZ-RJ45 CAT 6+ Connectors - 500 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Ez-Rj45 Cat 6+ Connectors - 500 Pack; Modular Connector Type Platinum Tools - 61J0642 - Newark, An Avnet Company
Chicago, IL, United States
Ez-Rj45 Cat 6+ Connectors - 500 Pack; Modular Connector Type Platinum Tools
61J0642
Ez-Rj45 Cat 6+ Connectors - 500 Pack; Modular Connector Type Platinum Tools 61J0642
EZ-RJ45 CAT 6+ Connectors - 500 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

EZ-RJ45 CAT 6+ Connectors - 500 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61J0642
Product Name Ez-Rj45 Cat 6+ Connectors - 500 Pack; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details