Platinum Tools, Inc. Ez-Rjpro Hd Crimp Tool, Shielded Cables; Crimp Tool Type Platinum Tools 100054C

Description
EZ-RJPRO HD CRIMP TOOL, SHIELDED CABLES; Crimp Tool Type:Hand; For Use With:Cat5e, CAT6 & Cat5e/Cat6 Shielded Cables; Product Range:- RoHS Compliant: NA
Datasheet
Description
EZ-RJPRO HD CRIMP TOOL, SHIELDED CABLES; Crimp Tool Type:Hand; For Use With:Cat5e, CAT6 & Cat5e/Cat6 Shielded Cables; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ez-Rjpro Hd Crimp Tool, Shielded Cables; Crimp Tool Type Platinum Tools - 74R1290 - Newark, An Avnet Company
Chicago, IL, United States
Ez-Rjpro Hd Crimp Tool, Shielded Cables; Crimp Tool Type Platinum Tools
74R1290
Ez-Rjpro Hd Crimp Tool, Shielded Cables; Crimp Tool Type Platinum Tools 74R1290
EZ-RJPRO HD CRIMP TOOL, SHIELDED CABLES; Crimp Tool Type:Hand; For Use With:Cat5e, CAT6 & Cat5e/Cat6 Shielded Cables; Product Range:- RoHS Compliant: NA

EZ-RJPRO HD CRIMP TOOL, SHIELDED CABLES; Crimp Tool Type:Hand; For Use With:Cat5e, CAT6 & Cat5e/Cat6 Shielded Cables; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Tool; Crimper, EZ-RJ Pro Crimp Tool; CAT5 and CAT6; Clamshell - 70069464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Crimper, EZ-RJ Pro Crimp Tool; CAT5 and CAT6; Clamshell
70069464
Tool; Crimper, EZ-RJ Pro Crimp Tool; CAT5 and CAT6; Clamshell 70069464
The new EZ-RJPRO® HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45® and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. Features Zero flex frame prevents torque loss during the crimping cycle Tool steel die head assembly provides 360 degree of connector support during crimp Clean, ultra flush trim on the EZ-RJ45® extended conductors Expanded surface area on contact drivers delivers full, uniform crimp force Built in wire cutter and strippers

The new EZ-RJPRO® HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45® and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP.
Features

  • Zero flex frame prevents torque loss during the crimping cycle
  • Tool steel die head assembly provides 360 degree of connector support during crimp
  • Clean, ultra flush trim on the EZ-RJ45® extended conductors
  • Expanded surface area on contact drivers delivers full, uniform crimp force
  • Built in wire cutter and strippers
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 74R1290 70069464
Product Name Ez-Rjpro Hd Crimp Tool, Shielded Cables; Crimp Tool Type Platinum Tools Tool; Crimper, EZ-RJ Pro Crimp Tool; CAT5 and CAT6; Clamshell
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1765447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details