Platinum Tools, Inc. Strain Relief, Ez-Rj45 Cat 6+ Connector; Accessory Type Platinum Tools 100030GR-C

Description
STRAIN RELIEF, EZ-RJ45 CAT 6+ CONNECTOR; Accessory Type:Strain Relief; For Use With:EZ-RJ45 Cat 6+ Connectors; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:
Datasheet
Description
STRAIN RELIEF, EZ-RJ45 CAT 6+ CONNECTOR; Accessory Type:Strain Relief; For Use With:EZ-RJ45 Cat 6+ Connectors; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Ez-Rj45 Cat 6+ Connector; Accessory Type Platinum Tools - 80K5175 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Ez-Rj45 Cat 6+ Connector; Accessory Type Platinum Tools
80K5175
Strain Relief, Ez-Rj45 Cat 6+ Connector; Accessory Type Platinum Tools 80K5175
STRAIN RELIEF, EZ-RJ45 CAT 6+ CONNECTOR; Accessory Type:Strain Relief; For Use With:EZ-RJ45 Cat 6+ Connectors; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:

STRAIN RELIEF, EZ-RJ45 CAT 6+ CONNECTOR; Accessory Type:Strain Relief; For Use With:EZ-RJ45 Cat 6+ Connectors; No. of Positions:8Positions; Strain Relief Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5175
Product Name Strain Relief, Ez-Rj45 Cat 6+ Connector; Accessory Type Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 2-2308350-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details