Platinum Tools, Inc. Ezex 48 Connectors - Pack Of 50; Modular Connector Type Platinum Tools 100029C

Description
ezEX 48 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
ezEX 48 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ezex 48 Connectors - Pack Of 50; Modular Connector Type Platinum Tools - 31AC4447 - Newark, An Avnet Company
Chicago, IL, United States
Ezex 48 Connectors - Pack Of 50; Modular Connector Type Platinum Tools
31AC4447
Ezex 48 Connectors - Pack Of 50; Modular Connector Type Platinum Tools 31AC4447
ezEX 48 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

ezEX 48 Connectors - Pack of 50; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC4447
Product Name Ezex 48 Connectors - Pack Of 50; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details