Platinum Tools, Inc. Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools 100027C

Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools - 51AC9901 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools
51AC9901
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools 51AC9901
CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC9901
Product Name Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details