Platinum Tools, Inc. Ez-Rj12 11 Long Tab Connector 50 Pack; Modular Connector Type Platinum Tools 100026LTC

Description
EZ-RJ12 11 Long Tab Connector 50 Pack; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
Description
EZ-RJ12 11 Long Tab Connector 50 Pack; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Ez-Rj12 11 Long Tab Connector 50 Pack; Modular Connector Type Platinum Tools - 79X3880 - Newark, An Avnet Company
Chicago, IL, United States
Ez-Rj12 11 Long Tab Connector 50 Pack; Modular Connector Type Platinum Tools
79X3880
Ez-Rj12 11 Long Tab Connector 50 Pack; Modular Connector Type Platinum Tools 79X3880
EZ-RJ12 11 Long Tab Connector 50 Pack; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

EZ-RJ12 11 Long Tab Connector 50 Pack; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79X3880
Product Name Ez-Rj12 11 Long Tab Connector 50 Pack; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details