Platinum Tools, Inc. Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 100023C

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools - 98AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
98AC8566
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 98AC8566
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98AC8566
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Power supply socket - NECU-G78G4-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details