Platinum Tools, Inc. Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 100022C

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools - 56AC8128 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
56AC8128
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 56AC8128
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC8128
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers