Platinum Tools, Inc. Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 100020C

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools - 43AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
43AC8372
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools 43AC8372
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC8372
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products