Platinum Tools, Inc. Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Platinum Tools 100 010C

Description
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Platinum Tools - 08X2890 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Platinum Tools
08X2890
Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Platinum Tools 08X2890
CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 1PORT, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X2890
Product Name Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details