Plastifab Industries 2" Acrylic Rod Clear 96-0019

Description
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
Description
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Acrylic Rod Clear
96-0019
2" Acrylic Rod Clear 96-0019
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 96-0019
Product Name 2" Acrylic Rod Clear
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Plastic Rods - 770052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.2 inch (56 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details