Plastifab Industries 3" ABS Rod 72-0118

Description
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.
Description
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

Suppliers

Company
Product
Description
Supplier Links
3
Montreal, Quebec, Canada
3" ABS Rod
72-0118
3" ABS Rod 72-0118
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 72-0118
Product Name 3" ABS Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2102-1292 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (33 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details