Plastifab Industries 1" ABS Rod Black 72-0112-B

Description
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.
Description
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

Suppliers

Company
Product
Description
Supplier Links
1
Montreal, Quebec, Canada
1" ABS Rod Black
72-0112-B
1" ABS Rod Black 72-0112-B
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 72-0112-B
Product Name 1" ABS Rod Black
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 280-356 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details