Plastifab Industries 12" Polypropylene Rod Euro-Grey 4ft 63-0027-EG

Description
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -
Description
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

Suppliers

Company
Product
Description
Supplier Links
12
Montreal, Quebec, Canada
12" Polypropylene Rod Euro-Grey 4ft
63-0027-EG
12" Polypropylene Rod Euro-Grey 4ft 63-0027-EG
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 63-0027-EG
Product Name 12" Polypropylene Rod Euro-Grey 4ft
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
End plate - 279-325 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details