Plastifab Industries 6" HDPE Rod 61-0021

Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.
Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Suppliers

Company
Product
Description
Supplier Links
6
Montreal, Quebec, Canada
6" HDPE Rod
61-0021
6" HDPE Rod 61-0021
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 61-0021
Product Name 6" HDPE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 281-366 - WAGO
Specs
Form / Shape Plate
Thickness 2.46 inch (62.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details