Plastifab Industries 5" LDPE Rod 60-0019

Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.
Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" LDPE Rod
60-0019
5" LDPE Rod 60-0019
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60-0019
Product Name 5" LDPE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Plastic Rods - 2577259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.18 inch (30 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details