Plastifab Industries 12" Polycarbonate Rod 58-0028

Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.
Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
12
Montreal, Quebec, Canada
12" Polycarbonate Rod
58-0028
12" Polycarbonate Rod 58-0028
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 58-0028
Product Name 12" Polycarbonate Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details