Plastifab Industries 4" Polycarbonate Rod Black 58-0018-B

Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.
Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
4
Montreal, Quebec, Canada
4" Polycarbonate Rod Black
58-0018-B
4" Polycarbonate Rod Black 58-0018-B
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 58-0018-B
Product Name 4" Polycarbonate Rod Black
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 279-325 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details