Plastifab Industries 5" PVDF / Kynar Rod 56-5000

Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.
Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" PVDF / Kynar Rod
56-5000
5" PVDF / Kynar Rod 56-5000
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 56-5000
Product Name 5" PVDF / Kynar Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Plastic Rods - 636330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.2638 inch (6.7 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details