Plastifab Industries 4" PVDF / Kynar Plate 54-4000

Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.
Description
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Suppliers

Company
Product
Description
Supplier Links
4
Montreal, Quebec, Canada
4" PVDF / Kynar Plate
54-4000
4" PVDF / Kynar Plate 54-4000
PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry because of its properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance and low flammability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 54-4000
Product Name 4" PVDF / Kynar Plate
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
ptfe Ball Valve Seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details