Plastifab Industries 2" Ultem 2300 Rod 30% GF 164-2000

Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.
Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Ultem 2300 Rod 30% GF
164-2000
2" Ultem 2300 Rod 30% GF 164-2000
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 164-2000
Product Name 2" Ultem 2300 Rod 30% GF
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 281-343 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details