Plastifab Industries 2" Cast Nylon Rod 6 PAL 153-2000

Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.
Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Cast Nylon Rod 6 PAL
153-2000
2" Cast Nylon Rod 6 PAL 153-2000
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 153-2000
Product Name 2" Cast Nylon Rod 6 PAL
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 279-326 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 2577271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details