Plastifab Industries 2" Ultem 2300 30% GF Plate 128-2000

Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.
Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Ultem 2300 30% GF Plate
128-2000
2" Ultem 2300 30% GF Plate 128-2000
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 128-2000
Product Name 2" Ultem 2300 30% GF Plate
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2000-2196 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 771825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 1.18 inch (30 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details