Plastifab Industries 2" Extr. Nylon Plate 6/6 MDS 110-2000

Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.
Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Extr. Nylon Plate 6/6 MDS
110-2000
2" Extr. Nylon Plate 6/6 MDS 110-2000
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 110-2000
Product Name 2" Extr. Nylon Plate 6/6 MDS
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 284-302 - WAGO
Specs
Form / Shape Plate
Thickness 1.57 inch (40 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details