Plastifab Industries 2" Cast Nylon Plate 6 PA 100-2000

Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.
Description
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
2
Montreal, Quebec, Canada
2" Cast Nylon Plate 6 PA
100-2000
2" Cast Nylon Plate 6 PA 100-2000
Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 100-2000
Product Name 2" Cast Nylon Plate 6 PA
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Rubber Sheets - 205472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details