XLPB317P19BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLPB317P19BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLPB317P19BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details