XLP324G -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP324G
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLP324G
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP324G |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
0.8661 inch (22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
1799 lbs (816 kg)
View Details
Wheel Type
Plastic; Polyamide
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details