XLP323BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP323BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP323BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
2.38 inch (60.32 mm)
View Details
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details