XLFP32A -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLFP32A
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLFP32A
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLFP32A |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
88.2 lbs (40 kg)
View Details
Maximum Load
165 lbs (75 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.5 inch (38 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details