XLFE32 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLFE32
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLFE32
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLFE32 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
132 lbs (60 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details