XLE417P22BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLE417P22BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLE417P22BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
4.38 inch (111 mm)
View Details
Wheel Type
Pur
Maximum Load
110 lbs (50 kg)
Wheel Diameter
2.2 inch (56 mm)
View Details