XLE414 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLE414
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLE414
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLE414 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
165 lbs (75 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
2.38 inch (60.32 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
4.72 inch (120 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details