XLE313 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLE313
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLE313
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLE313 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details