Plasticwheels Ltd. Rubber tyre on Nylon centre WRN8M20

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Nylon centre - WRN8M20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN8M20
Rubber tyre on Nylon centre WRN8M20
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRN8M20
Product Name Rubber tyre on Nylon centre
Wheel Type Rubber/Plastic
Maximum Load 992 lbs (450 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 515PH6C - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details