Plasticwheels Ltd. Polyurethane tyre on nylon wheel WPN8BJM20

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on nylon wheel - WPN8BJM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on nylon wheel
WPN8BJM20
Polyurethane tyre on nylon wheel WPN8BJM20
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN8BJM20
Product Name Polyurethane tyre on nylon wheel
Wheel Type Poly/Plastic
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2095 lbs (950 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF86 - PJ Company
Specs
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details