Plasticwheels Ltd. Cast Iron Wheel WCI8RBM25

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI8RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI8RBM25
Cast Iron Wheel WCI8RBM25
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI8RBM25
Product Name Cast Iron Wheel
Maximum Load 2800 lbs (1270 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
PO SERIES: Polyolefin Wheels - 388PO10 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details