Plasticwheels Ltd. Rubber tyre on Steel disc centre WBS8RBM20

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Steel disc centre - WBS8RBM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Steel disc centre
WBS8RBM20
Rubber tyre on Steel disc centre WBS8RBM20
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WBS8RBM20
Product Name Rubber tyre on Steel disc centre
Wheel Type Rubber/Metal
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 420PS60 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details