Plasticwheels Ltd. 5 Branch R39240/170PP5/10

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
5 Branch - R39240/170PP5/10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number R39240/170PP5/10
Product Name 5 Branch
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane on Cast Iron Wheel - W-12-PCI-9500-T - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
View Details