Plasticwheels Ltd. Solid Rubber Tyred Wheel with Plastic Centre PD200 10/38

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyred Wheel with Plastic Centre - PD200 10/38 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel with Plastic Centre
PD200 10/38
Solid Rubber Tyred Wheel with Plastic Centre PD200 10/38
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PD200 10/38
Product Name Solid Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Phenolic Wheel - W-12-PHN-9500-T - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
View Details