Hub Material: Steel
Tire Material: Crumb Rubber
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | NSS200 25.4/60 |
| Product Name | Solid Rubber Tyre Wheel with Bolted Steel Centre |
| Wheel Type | Rubber/Metal |
| Maximum Load | 551 lbs (250 kg) |
| Wheel Diameter | 7.87 inch (200 mm) |
| Wheel Width | 1.97 inch (50 mm) |