Hub Material: Cast Iron
Tire Material: Polyurethane
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | 461SUB |
| Product Name | Heavy duty pressed steel castor |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Maximum Load | 650 lbs (295 kg) |
| Wheel Diameter | 3.94 inch (100 mm) |
| Wheel Width | 1.69 inch (43 mm) |