422NYSWB -- HEAVY DUTY PRESSED STEEL CASTOR SOLID NYLON WHEEL
Plasticwheels Ltd.
Heavy duty pressed steel castor solid nylon wheel
422NYSWB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty pressed steel castor solid nylon wheel
422NYSWB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
422NYSWB |
|
Product Name
|
Heavy duty pressed steel castor solid nylon wheel |
|
Caster Type
|
Swivel Plate Caster
|
|
Features
|
Brake
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.26 inch (32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details