Plasticwheels Ltd. Medium duty pressed steel castor 411PNBBH10

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 411PNBBH10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
411PNBBH10
Medium duty pressed steel castor 411PNBBH10
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 411PNBBH10
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details