Plasticwheels Ltd. Rubber tyre steel hub 4002325

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 4002325 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
4002325
Rubber tyre steel hub 4002325
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 4002325
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 13.78 inch (350 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
High-Temperature Phenolic Wheel - W-4-HTPHN-6600 - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 inch (102 mm)
View Details