Plastic Process Equipment, Inc. Thermocouple/RTD WTC-160

Description
SURFACE THERMOCOUPLE WASHER TYPE . FREE 2 YEAR RADWELL WARRANTY
Description
SURFACE THERMOCOUPLE WASHER TYPE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 117690874 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
117690874
Thermocouple/RTD 117690874
SURFACE THERMOCOUPLE WASHER TYPE . FREE 2 YEAR RADWELL WARRANTY

SURFACE THERMOCOUPLE WASHER TYPE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 117690874
Product Name Thermocouple/RTD
Thermocouple Type R
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
 - 3241995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details