Plastic-Mart 55 Gallon Villa Series Rain Barrel VILLA-55PLUS

Description
Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are garden hose thread. Each has a single 1-1/2" overflow fitting at the top like the Peso. The 50 and 65 gallon are the same mold as the Peso. The 100 gallon is a mold that we had in stock but had not used for rain barrels before. It happened to be just perfect for this new series. The 55, 200, and 360 are the same mold as the Cubo and Agua Fria. Each barrel is made of thick food grade polyethylene resins. The Tijeras Villa Series Rain Barrels are manufactured and assembled in the USA and come in multiple sizes to best suit your need. Food Grade polyethylene is an extremely durable plastic that is ideal for outdoor products because of its resistance to fading and longevity. The 1 ½" external overflow located at the top of the barrel is made of PVC piping, also known for its durability and endurance. Zinc-plated steel hardware is included and all fittings are welded to the barrels to ensure years of uncomplicated use. 50, 55, 65, 100, 200, & 360 gallon versions All come with non-removable tops with plastic basket strainers Animal / Child Resistant Each has a single 1-1/2" overflow fitting at the top Plastic drain valves that are garden hose thread Full UV protection; Completely Recyclable Seamless Construction All fittings welded to tank-No gaskets No tools necessary Mosquito Resistant 13 Colors:
Description
Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are garden hose thread. Each has a single 1-1/2" overflow fitting at the top like the Peso. The 50 and 65 gallon are the same mold as the Peso. The 100 gallon is a mold that we had in stock but had not used for rain barrels before. It happened to be just perfect for this new series. The 55, 200, and 360 are the same mold as the Cubo and Agua Fria. Each barrel is made of thick food grade polyethylene resins. The Tijeras Villa Series Rain Barrels are manufactured and assembled in the USA and come in multiple sizes to best suit your need. Food Grade polyethylene is an extremely durable plastic that is ideal for outdoor products because of its resistance to fading and longevity. The 1 ½" external overflow located at the top of the barrel is made of PVC piping, also known for its durability and endurance. Zinc-plated steel hardware is included and all fittings are welded to the barrels to ensure years of uncomplicated use. 50, 55, 65, 100, 200, & 360 gallon versions All come with non-removable tops with plastic basket strainers Animal / Child Resistant Each has a single 1-1/2" overflow fitting at the top Plastic drain valves that are garden hose thread Full UV protection; Completely Recyclable Seamless Construction All fittings welded to tank-No gaskets No tools necessary Mosquito Resistant 13 Colors:

Suppliers

Company
Product
Description
Supplier Links
55 Gallon Villa Series Rain Barrel - VILLA-55PLUS - Plastic-Mart
Burnet, TX, USA
55 Gallon Villa Series Rain Barrel
VILLA-55PLUS
55 Gallon Villa Series Rain Barrel VILLA-55PLUS
Villa Series Rain Barrels 50 - 360 Gallons The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are garden hose thread. Each has a single 1-1/2" overflow fitting at the top like the Peso. The 50 and 65 gallon are the same mold as the Peso. The 100 gallon is a mold that we had in stock but had not used for rain barrels before. It happened to be just perfect for this new series. The 55, 200, and 360 are the same mold as the Cubo and Agua Fria. Each barrel is made of thick food grade polyethylene resins. The Tijeras Villa Series Rain Barrels are manufactured and assembled in the USA and come in multiple sizes to best suit your need. Food Grade polyethylene is an extremely durable plastic that is ideal for outdoor products because of its resistance to fading and longevity. The 1 ½" external overflow located at the top of the barrel is made of PVC piping, also known for its durability and endurance. Zinc-plated steel hardware is included and all fittings are welded to the barrels to ensure years of uncomplicated use. 50, 55, 65, 100, 200, & 360 gallon versions All come with non-removable tops with plastic basket strainers Animal / Child Resistant Each has a single 1-1/2" overflow fitting at the top Plastic drain valves that are garden hose thread Full UV protection; Completely Recyclable Seamless Construction All fittings welded to tank-No gaskets No tools necessary Mosquito Resistant 13 Colors:

Villa Series Rain Barrels 50 - 360 Gallons

The Villa Series was created by using existing molds to produce a less expensive rain barrel with the same quality as our existing lines. The Villas all come with non-removable tops with plastic basket strainers and plastic drain valves that are garden hose thread. Each has a single 1-1/2" overflow fitting at the top like the Peso. The 50 and 65 gallon are the same mold as the Peso. The 100 gallon is a mold that we had in stock but had not used for rain barrels before. It happened to be just perfect for this new series. The 55, 200, and 360 are the same mold as the Cubo and Agua Fria.

Each barrel is made of thick food grade polyethylene resins. The Tijeras Villa Series Rain Barrels are manufactured and assembled in the USA and come in multiple sizes to best suit your need. Food Grade polyethylene is an extremely durable plastic that is ideal for outdoor products because of its resistance to fading and longevity. The 1 ½" external overflow located at the top of the barrel is made of PVC piping, also known for its durability and endurance. Zinc-plated steel hardware is included and all fittings are welded to the barrels to ensure years of uncomplicated use.

  • 50, 55, 65, 100, 200, & 360 gallon versions
  • All come with non-removable tops with plastic basket strainers
  • Animal / Child Resistant
  • Each has a single 1-1/2" overflow fitting at the top
  • Plastic drain valves that are garden hose thread
  • Full UV protection; Completely Recyclable
  • Seamless Construction
  • All fittings welded to tank-No gaskets
  • No tools necessary
  • Mosquito Resistant

13 Colors:

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Industrial Containers
Product Number VILLA-55PLUS
Product Name 55 Gallon Villa Series Rain Barrel
Container Type Rain Barrels
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details