•Stronger - no water needed at installation, low profile - for those tougher site conditions
•"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank).
•Maximum burial depth of 36".
•No water required for backfill.
•Tanks are designed for buried applications only in non-traffic installations.
•Maximum temperature of influent is 100 degrees F
•Dominator Low Profile [with the exception of the 500 Low Profile] and Sphere tanks may be used in pumping, dosing, and holding applications.
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | SII-ST62DP |
| Product Name | 1250 Gallon 2 Compartment /2 Manholes Dominator Septic Tank - Preplumbed |
| Type | General Purpose/ Bulk Storage Tank |