Plastic-Mart 65 Gallon Peso Rain Barrel -Plus PESO-65PLUS

Description
The Peso Series Rain Barrel The Peso rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 50 or 65 gallons and has vertical parallel sides, which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Peso is built with UV protection additive and is FDA approved for potable water. The Fixed Canale Top in Polka Dot Style is affixed to the top of the rain barrel with inset screens. The straining material is common door screen, which keeps the barrel mosquito resistant, yet allows good water flow. It is held into place on the topside by a poly ring that is stapled into the main body. This design can be easily and cheaply replaced at home. While this style is best with falling water, it also works very well with downspouts and rain chains. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. The attached lid is important to making your rain barrel resistant to children or animal interference and safety. The "polka-dot" lid design allows rain water in easily but keeps out mosquitoes, insects, organic debris, and small animals. The 50 gallon rain barrel is ideal for most of the year but it is recommended to drain the barrel once temperatures dip to freezing levels to prevent potential cracking. This rain barrel is made with food grade plastic resin. This does not allow for or mean you can drink the rainwater straight from the bin without filtering. However, food grade plastic resin is recommended for rain barrels, even if water is intended for irrigation purposes, as food grade plastic reduces the amount of chemicals being absorbed into the rainwater. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Peso Series is available in: 2 sizes: 50 Gallons - 20" D x 36" H 65 Gallons - 20" D x 48" H Plus - complete assembly; includes screened top with Snap Ring; 2 installed welded fittings (a 3/4" Drain Valve with garden hose thread and a 1-1/2" external overflow) 13 Colors:
Description
The Peso Series Rain Barrel The Peso rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 50 or 65 gallons and has vertical parallel sides, which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Peso is built with UV protection additive and is FDA approved for potable water. The Fixed Canale Top in Polka Dot Style is affixed to the top of the rain barrel with inset screens. The straining material is common door screen, which keeps the barrel mosquito resistant, yet allows good water flow. It is held into place on the topside by a poly ring that is stapled into the main body. This design can be easily and cheaply replaced at home. While this style is best with falling water, it also works very well with downspouts and rain chains. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. The attached lid is important to making your rain barrel resistant to children or animal interference and safety. The "polka-dot" lid design allows rain water in easily but keeps out mosquitoes, insects, organic debris, and small animals. The 50 gallon rain barrel is ideal for most of the year but it is recommended to drain the barrel once temperatures dip to freezing levels to prevent potential cracking. This rain barrel is made with food grade plastic resin. This does not allow for or mean you can drink the rainwater straight from the bin without filtering. However, food grade plastic resin is recommended for rain barrels, even if water is intended for irrigation purposes, as food grade plastic reduces the amount of chemicals being absorbed into the rainwater. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Peso Series is available in: 2 sizes: 50 Gallons - 20" D x 36" H 65 Gallons - 20" D x 48" H Plus - complete assembly; includes screened top with Snap Ring; 2 installed welded fittings (a 3/4" Drain Valve with garden hose thread and a 1-1/2" external overflow) 13 Colors:

Suppliers

Company
Product
Description
Supplier Links
65 Gallon Peso Rain Barrel -Plus - PESO-65PLUS - Plastic-Mart
Burnet, TX, USA
65 Gallon Peso Rain Barrel -Plus
PESO-65PLUS
65 Gallon Peso Rain Barrel -Plus PESO-65PLUS
The Peso Series Rain Barrel The Peso rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 50 or 65 gallons and has vertical parallel sides, which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Peso is built with UV protection additive and is FDA approved for potable water. The Fixed Canale Top in Polka Dot Style is affixed to the top of the rain barrel with inset screens. The straining material is common door screen, which keeps the barrel mosquito resistant, yet allows good water flow. It is held into place on the topside by a poly ring that is stapled into the main body. This design can be easily and cheaply replaced at home. While this style is best with falling water, it also works very well with downspouts and rain chains. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. The attached lid is important to making your rain barrel resistant to children or animal interference and safety. The "polka-dot" lid design allows rain water in easily but keeps out mosquitoes, insects, organic debris, and small animals. The 50 gallon rain barrel is ideal for most of the year but it is recommended to drain the barrel once temperatures dip to freezing levels to prevent potential cracking. This rain barrel is made with food grade plastic resin. This does not allow for or mean you can drink the rainwater straight from the bin without filtering. However, food grade plastic resin is recommended for rain barrels, even if water is intended for irrigation purposes, as food grade plastic reduces the amount of chemicals being absorbed into the rainwater. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Peso Series is available in: 2 sizes: 50 Gallons - 20" D x 36" H 65 Gallons - 20" D x 48" H Plus - complete assembly; includes screened top with Snap Ring; 2 installed welded fittings (a 3/4" Drain Valve with garden hose thread and a 1-1/2" external overflow) 13 Colors:

The Peso Series Rain Barrel

The Peso rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 50 or 65 gallons and has vertical parallel sides, which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used.
A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Peso is built with UV protection additive and is FDA approved for potable water.
The Fixed Canale Top in Polka Dot Style is affixed to the top of the rain barrel with inset screens. The straining material is common door screen, which keeps the barrel mosquito resistant, yet allows good water flow. It is held into place on the topside by a poly ring that is stapled into the main body. This design can be easily and cheaply replaced at home. While this style is best with falling water, it also works very well with downspouts and rain chains. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. The attached lid is important to making your rain barrel resistant to children or animal interference and safety. The "polka-dot" lid design allows rain water in easily but keeps out mosquitoes, insects, organic debris, and small animals.
The 50 gallon rain barrel is ideal for most of the year but it is recommended to drain the barrel once temperatures dip to freezing levels to prevent potential cracking. This rain barrel is made with food grade plastic resin. This does not allow for or mean you can drink the rainwater straight from the bin without filtering. However, food grade plastic resin is recommended for rain barrels, even if water is intended for irrigation purposes, as food grade plastic reduces the amount of chemicals being absorbed into the rainwater.
Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed.

Includes:
Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible
Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible

Peso Series is available in:
2 sizes:
50 Gallons - 20" D x 36" H
65 Gallons - 20" D x 48" H

Plus - complete assembly; includes screened top with Snap Ring; 2 installed welded fittings (a 3/4" Drain Valve with garden hose thread and a 1-1/2" external overflow)

13 Colors:

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Industrial Containers
Product Number PESO-65PLUS
Product Name 65 Gallon Peso Rain Barrel -Plus
Container Type Rain Barrels
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173889 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details