Plastic-Mart 100 Gallon Cubo Rain Barrel -Plus CUBO-100PLUS

Description
The Cubo Series Rain Barrel The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Cubo is built with UV protection additive and is FDA approved for potable water. The dark brown color helps to minimize algae growth and the built-in color pigment eliminates future paint chipping. The canale top is securely held to the main barrel body by (4) sets of embedded aluminum threaded inserts, black steel set screws, and zinc-plated wing nuts. Attaching the lid securely is important in making your rain barrel resistant to children or animal interference and safety. The "wagon-wheel" lid design has an inset reinforced screened inlets to keep out mosquitoes, insects, organic debris, and small animals but allows rain water in easily. The canale style top is especially well suited to capture free-falling rain water from your flat roofed home. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Cubo Series is available in: 3 sizes: 55 Gallons - 22 1/4" D x 33 3/4" H 100 Gallons - 26 3/4" D x 42" H 200 Gallons - 35 1/2" D x 47" H 2 Top Styles: Removable Canale Top, Polka Dot Style Removable Canale Top, Pie Shaped Style Plus - includes all components necessary to capture water 13 Colors:
Description
The Cubo Series Rain Barrel The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Cubo is built with UV protection additive and is FDA approved for potable water. The dark brown color helps to minimize algae growth and the built-in color pigment eliminates future paint chipping. The canale top is securely held to the main barrel body by (4) sets of embedded aluminum threaded inserts, black steel set screws, and zinc-plated wing nuts. Attaching the lid securely is important in making your rain barrel resistant to children or animal interference and safety. The "wagon-wheel" lid design has an inset reinforced screened inlets to keep out mosquitoes, insects, organic debris, and small animals but allows rain water in easily. The canale style top is especially well suited to capture free-falling rain water from your flat roofed home. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Cubo Series is available in: 3 sizes: 55 Gallons - 22 1/4" D x 33 3/4" H 100 Gallons - 26 3/4" D x 42" H 200 Gallons - 35 1/2" D x 47" H 2 Top Styles: Removable Canale Top, Polka Dot Style Removable Canale Top, Pie Shaped Style Plus - includes all components necessary to capture water 13 Colors:

Suppliers

Company
Product
Description
Supplier Links
100 Gallon Cubo Rain Barrel -Plus - CUBO-100PLUS - Plastic-Mart
Burnet, TX, USA
100 Gallon Cubo Rain Barrel -Plus
CUBO-100PLUS
100 Gallon Cubo Rain Barrel -Plus CUBO-100PLUS
The Cubo Series Rain Barrel The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used. A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Cubo is built with UV protection additive and is FDA approved for potable water. The dark brown color helps to minimize algae growth and the built-in color pigment eliminates future paint chipping. The canale top is securely held to the main barrel body by (4) sets of embedded aluminum threaded inserts, black steel set screws, and zinc-plated wing nuts. Attaching the lid securely is important in making your rain barrel resistant to children or animal interference and safety. The "wagon-wheel" lid design has an inset reinforced screened inlets to keep out mosquitoes, insects, organic debris, and small animals but allows rain water in easily. The canale style top is especially well suited to capture free-falling rain water from your flat roofed home. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. Includes: Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible Cubo Series is available in: 3 sizes: 55 Gallons - 22 1/4" D x 33 3/4" H 100 Gallons - 26 3/4" D x 42" H 200 Gallons - 35 1/2" D x 47" H 2 Top Styles: Removable Canale Top, Polka Dot Style Removable Canale Top, Pie Shaped Style Plus - includes all components necessary to capture water 13 Colors:

The Cubo Series Rain Barrel
The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance to expanding ice than constricting shapes. Plus, the cylindrical shape allows a very high hoop strength for the quantity of resin used.
A zinc garden drain valve is standard and an internal overflow tube provides the necessary release of excess water through a drain outlet inset in the base of the barrel. Thermal welded fittings and seamless construction both serve to prevent water leakage. The Cubo is built with UV protection additive and is FDA approved for potable water. The dark brown color helps to minimize algae growth and the built-in color pigment eliminates future paint chipping.
The canale top is securely held to the main barrel body by (4) sets of embedded aluminum threaded inserts, black steel set screws, and zinc-plated wing nuts. Attaching the lid securely is important in making your rain barrel resistant to children or animal interference and safety. The "wagon-wheel" lid design has an inset reinforced screened inlets to keep out mosquitoes, insects, organic debris, and small animals but allows rain water in easily. The canale style top is especially well suited to capture free-falling rain water from your flat roofed home. The large collection area of the canale top is necessary because falling water "spreads out" as it falls. It occupies a much larger area after it falls six to eight feet and we must be ready to capture it. If the top is not properly designed, it will cause the falling water to splash excessively.
Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed.

Includes:
Fitting for drain valve (3/4" NPT fitting, single threaded, installed as close to bottom as possible
Fitting for primary overflow (1-1/2" NPT fitting, double threaded, installed as close to the top as possible

Cubo Series is available in:
3 sizes:
55 Gallons - 22 1/4" D x 33 3/4" H
100 Gallons - 26 3/4" D x 42" H
200 Gallons - 35 1/2" D x 47" H

2 Top Styles:

Removable Canale Top, Polka Dot Style

Removable Canale Top, Pie Shaped Style

Plus - includes all components necessary to capture water

13 Colors:

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Industrial Containers
Product Number CUBO-100PLUS
Product Name 100 Gallon Cubo Rain Barrel -Plus
Container Type Rain Barrels
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 2.4 gallons (9.1 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details