Plastic-Mart 200 Gallon Agua Fria Rain Barrel -Plus AF-200PLUS

Description
Agua Fria Series Rain Barrels Our top of the line and most popular rain barrel, the Agua Fria is made of recyclable virgin resin with full UV protection, FDA approved for contact with potable water. It has a thick, heavy duty seamless wall designed to withstand freezing temperatures. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket high throttling valve (in PLUS Version) Agua Fria is available in: 4 sizes: 55 Gallons - 22 ¼" D x 33 ¾" H 100 Gallons - 26 ¾" D x 42" H 200 Gallons - 35 ½" D x 47" H 360 Gallons - 48" D x 51 ½" H 3 Top Styles: Removable Bowled Top (basket screen) Removable Pie Shaped Top (screened) Removable Polka Dot Top (screened) Plus - includes all components necessary to capture water 13 Colors:
Description
Agua Fria Series Rain Barrels Our top of the line and most popular rain barrel, the Agua Fria is made of recyclable virgin resin with full UV protection, FDA approved for contact with potable water. It has a thick, heavy duty seamless wall designed to withstand freezing temperatures. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket high throttling valve (in PLUS Version) Agua Fria is available in: 4 sizes: 55 Gallons - 22 ¼" D x 33 ¾" H 100 Gallons - 26 ¾" D x 42" H 200 Gallons - 35 ½" D x 47" H 360 Gallons - 48" D x 51 ½" H 3 Top Styles: Removable Bowled Top (basket screen) Removable Pie Shaped Top (screened) Removable Polka Dot Top (screened) Plus - includes all components necessary to capture water 13 Colors:

Suppliers

Company
Product
Description
Supplier Links
200 Gallon Agua Fria Rain Barrel -Plus - AF-200PLUS - Plastic-Mart
Burnet, TX, USA
200 Gallon Agua Fria Rain Barrel -Plus
AF-200PLUS
200 Gallon Agua Fria Rain Barrel -Plus AF-200PLUS
Agua Fria Series Rain Barrels Our top of the line and most popular rain barrel, the Agua Fria is made of recyclable virgin resin with full UV protection, FDA approved for contact with potable water. It has a thick, heavy duty seamless wall designed to withstand freezing temperatures. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket high throttling valve (in PLUS Version) Agua Fria is available in: 4 sizes: 55 Gallons - 22 ¼" D x 33 ¾" H 100 Gallons - 26 ¾" D x 42" H 200 Gallons - 35 ½" D x 47" H 360 Gallons - 48" D x 51 ½" H 3 Top Styles: Removable Bowled Top (basket screen) Removable Pie Shaped Top (screened) Removable Polka Dot Top (screened) Plus - includes all components necessary to capture water 13 Colors:

Agua Fria Series Rain Barrels

Our top of the line and most popular rain barrel, the Agua Fria is made of recyclable virgin resin with full UV protection, FDA approved for contact with potable water. It has a thick, heavy duty seamless wall designed to withstand freezing temperatures. Animal, child, and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed.
The Agua Fria Series includes:
¾" NPT drain valve (in PLUS Version)
1 ½" NPT primary overflow fitting (2" on 360 Gallon)
1 ½" NPT back up overflow / linking port
¾" NPR bucket high throttling valve (in PLUS Version)

Agua Fria is available in:
4 sizes:
55 Gallons - 22 ¼" D x 33 ¾" H
100 Gallons - 26 ¾" D x 42" H
200 Gallons - 35 ½" D x 47" H
360 Gallons - 48" D x 51 ½" H

3 Top Styles:


Removable Bowled Top (basket screen)

Removable Pie Shaped Top (screened)

Removable Polka Dot Top (screened)

Plus - includes all components necessary to capture water

13 Colors:

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Industrial Containers
Product Number AF-200PLUS
Product Name 200 Gallon Agua Fria Rain Barrel -Plus
Container Type Rain Barrels
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 1.22 gallons (4.6 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details